TIN PLATED WROUGHT ALUMINUM MATERIAL
BLUE COLOR
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
300 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
19/470 DIE INDEX
1 PAD HOLE(S)
AL MODEL
Greaves Corporation
Done
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL
BLUE COLOR
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
300 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
19/470 DIE INDEX
1 PAD HOLE(S)
AL MODEL
TIN PLATED WROUGHT ALUMINUM MATERIAL
BLUE COLOR
ALUMINUM/COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
300 MCM CONDUCTOR SIZE
1/2 INCH STUD SIZE
19/470 DIE INDEX
1 PAD HOLE(S)
AL MODEL