Greaves Corporation Substation Cable Terminal AL2JJ4AR4N

Description
ALUMINUM MATERIAL 5-11/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL 2JJAR MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-11/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL 2JJAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL2JJ4AR4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL2JJ4AR4N
Substation Cable Terminal AL2JJ4AR4N
ALUMINUM MATERIAL 5-11/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL 2JJAR MODEL
  • ALUMINUM MATERIAL
  • 5-11/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/4 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • CABLE CONNECTION TYPE 90 DEG HORIZONTAL
  • 2JJAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL2JJ4AR4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Crocodile Clips - 1253740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS; Insulated
View Details