Greaves Corporation Substation Cable Terminal AL2J6A2N

Description
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 2-1/2 INCH W X 15/32 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 2JA MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 2-1/2 INCH W X 15/32 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 2JA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL2J6A2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL2J6A2N
Substation Cable Terminal AL2J6A2N
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 2-1/2 INCH W X 15/32 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 2JA MODEL
  • ALUMINUM MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 350 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/2 INCH L X 2-1/2 INCH W X 15/32 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • 2JA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL2J6A2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1251959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details