Greaves Corporation Tap Adapter with Lug AL2J5L90

Description
ALUMINUM MATERIAL 7 INCH L X 1-15/16 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 2JL90 MODEL
Datasheet
Description
ALUMINUM MATERIAL 7 INCH L X 1-15/16 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 2JL90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - AL2J5L90 - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
AL2J5L90
Tap Adapter with Lug AL2J5L90
ALUMINUM MATERIAL 7 INCH L X 1-15/16 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 2JL90 MODEL
  • ALUMINUM MATERIAL
  • 7 INCH L X 1-15/16 INCH W SIZE
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE
  • TREGO. BRAND
  • 2JL90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL2J5L90
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data