Greaves Corporation Compression Cable Lug AL10N

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 296 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 296 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL10N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
AL10N
Compression Cable Lug AL10N
TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 296 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • TAN COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 296 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • AL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL10N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details