Greaves Corporation Compression Cable Lug AL1048

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 296 DIE INDEX 1 PAD HOLE(S) AL MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 296 DIE INDEX 1 PAD HOLE(S) AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL1048 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
AL1048
Compression Cable Lug AL1048
TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 296 DIE INDEX 1 PAD HOLE(S) AL MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • TAN COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 296 DIE INDEX
  • 1 PAD HOLE(S)
  • AL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL1048
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2622.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1901990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details