Greaves Corporation Compression Cable Reducer AC40R20

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL WHITE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE A CONDUCTOR SIZE AC-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL WHITE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE A CONDUCTOR SIZE AC-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - AC40R20 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
AC40R20
Compression Cable Reducer AC40R20
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL WHITE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE A CONDUCTOR SIZE AC-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL
  • WHITE COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 2/0 AWG SIDE B CONDUCTOR SIZE
  • 4/0 AWG SIDE A CONDUCTOR SIZE
  • AC-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AC40R20
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data