Greaves Corporation Compression Cable Reducer AC300R40

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL BLUE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 300 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL BLUE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 300 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - AC300R40 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
AC300R40
Compression Cable Reducer AC300R40
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL BLUE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 300 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL
  • BLUE COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 4/0 AWG SIDE B CONDUCTOR SIZE
  • 300 MCM SIDE A CONDUCTOR SIZE
  • AC-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AC300R40
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2201.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175196-3 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Bootlace Ferrules - 1901973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details