Greaves Corporation Compression Cable Reducer AC10R2

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE A CONDUCTOR SIZE AC-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE A CONDUCTOR SIZE AC-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - AC10R2 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
AC10R2
Compression Cable Reducer AC10R2
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE A CONDUCTOR SIZE AC-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL
  • TAN COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 2 AWG SIDE B CONDUCTOR SIZE
  • 1/0 AWG SIDE A CONDUCTOR SIZE
  • AC-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AC10R2
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details