Greaves Corporation Mechanical Cable Lug AAA-800N-2

Description
THREE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 4-3/16 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet
Description
THREE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 4-3/16 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AAA-800N-2 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AAA-800N-2
Mechanical Cable Lug AAA-800N-2
THREE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 4-3/16 INCH W PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
  • THREE BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 350 MCM MIN. CONDUCTOR SIZE
  • 800 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 4-3/16 INCH W PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • PAD HOLE SPACING 1-3/4 INCH
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AAA-800N-2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details