Greaves Corporation Mechanical Cable Lug AAA-350N

Description
THREE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-1/4 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 3 INCH W PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet
Description
THREE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-1/4 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 3 INCH W PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AAA-350N - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AAA-350N
Mechanical Cable Lug AAA-350N
THREE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-1/4 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 3 INCH W PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
  • THREE BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 3 INCH W PAD SIZE
  • 6 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • PAD HOLE SPACING 1-3/4 INCH
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AAA-350N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1901985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details