THREE BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
4 INCH OVERALL LENGTH
6 AWG STRANDED MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/2 INCH STUD SIZE
2-13/16 INCH W PAD SIZE
6 PAD HOLE(S)
STRAIGHT PAD TYPE
SLOT SCREW TYPE
PAD HOLE SPACING 1-3/4 INCH
SAL MODEL
Greaves Corporation
Done
Datasheet
Description
THREE BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
4 INCH OVERALL LENGTH
6 AWG STRANDED MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/2 INCH STUD SIZE
2-13/16 INCH W PAD SIZE
6 PAD HOLE(S)
STRAIGHT PAD TYPE
SLOT SCREW TYPE
PAD HOLE SPACING 1-3/4 INCH
SAL MODEL
THREE BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
4 INCH OVERALL LENGTH
6 AWG STRANDED MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/2 INCH STUD SIZE
2-13/16 INCH W PAD SIZE
6 PAD HOLE(S)
STRAIGHT PAD TYPE
SLOT SCREW TYPE
PAD HOLE SPACING 1-3/4 INCH
SAL MODEL
THREE BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL