THREE BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
6-1/8 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/2 INCH STUD SIZE
4-3/4 INCH W PAD SIZE
4 PAD HOLE(S)
STRAIGHT PAD TYPE
SLOT SCREW TYPE
PAD HOLE SPACING 1-3/4 INCH
SAL MODEL
Greaves Corporation
Done
Datasheet
Description
THREE BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
6-1/8 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/2 INCH STUD SIZE
4-3/4 INCH W PAD SIZE
4 PAD HOLE(S)
STRAIGHT PAD TYPE
SLOT SCREW TYPE
PAD HOLE SPACING 1-3/4 INCH
SAL MODEL
THREE BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
6-1/8 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/2 INCH STUD SIZE
4-3/4 INCH W PAD SIZE
4 PAD HOLE(S)
STRAIGHT PAD TYPE
SLOT SCREW TYPE
PAD HOLE SPACING 1-3/4 INCH
SAL MODEL
THREE BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL