Greaves Corporation Mechanical Cable Lug AA-800

Description
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 5/8 INCH STUD SIZE 2-15/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
Datasheet
Description
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 5/8 INCH STUD SIZE 2-15/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AA-800 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AA-800
Mechanical Cable Lug AA-800
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 5/8 INCH STUD SIZE 2-15/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
  • TWO BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 300 MCM MIN. CONDUCTOR SIZE
  • 800 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 5/8 INCH STUD SIZE
  • 2-15/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AA-800
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2205.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1901988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers