Greaves Corporation Mechanical Cable Lug AA-600N

Description
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 2-7/16 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet
Description
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 2-7/16 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AA-600N - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AA-600N
Mechanical Cable Lug AA-600N
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 2-7/16 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
  • TWO BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 2 AWG STRANDED MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 2-7/16 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • PAD HOLE SPACING 1-3/4 INCH
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AA-600N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details