Greaves Corporation Mechanical Cable Lug AA-600

Description
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 2-3/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
Datasheet
Description
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 2-3/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AA-600 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AA-600
Mechanical Cable Lug AA-600
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 2-3/16 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
  • TWO BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 2 AWG STRANDED MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 2-3/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AA-600
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Heavy Duty low Profile Screw Terminal Only - 1293 - Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers