Greaves Corporation Mechanical Cable Lug AA-350N

Description
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-5/16 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet
Description
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-5/16 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AA-350N - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AA-350N
Mechanical Cable Lug AA-350N
TWO BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-5/16 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
  • TWO BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-5/16 INCH OVERALL LENGTH
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • PAD HOLE SPACING 1-3/4 INCH
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AA-350N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details