TWO BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
2-7/8 INCH OVERALL LENGTH
6 AWG STRANDED MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/2 INCH STUD SIZE
1-15/16 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
SAL MODEL
Greaves Corporation
Done
Datasheet
Description
TWO BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
2-7/8 INCH OVERALL LENGTH
6 AWG STRANDED MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/2 INCH STUD SIZE
1-15/16 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
SAL MODEL
TWO BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
2-7/8 INCH OVERALL LENGTH
6 AWG STRANDED MIN. CONDUCTOR SIZE
350 MCM MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/2 INCH STUD SIZE
1-15/16 INCH W PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
SAL MODEL
TWO BARREL TYPE
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL