Greaves Corporation Mechanical Single Cable Tap A8SP

Description
2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 100 PER CARTON SP MODEL
Datasheet
Description
2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 100 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A8SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A8SP
Mechanical Single Cable Tap A8SP
2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 100 PER CARTON SP MODEL
  • 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 2 AWG (ACSR), 2 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 100 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A8SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2886.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ring Terminals - 1787271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details