Greaves Corporation Mechanical Single Cable Tap A8

Description
COPPER ALLOY MATERIAL 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A8 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A8
Mechanical Single Cable Tap A8
COPPER ALLOY MATERIAL 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 100 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A8
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Ring Terminals - 1788682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details