Greaves Corporation Mechanical Single Cable Tap A7

Description
COPPER ALLOY MATERIAL 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A7 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A7
Mechanical Single Cable Tap A7
COPPER ALLOY MATERIAL 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 2 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 100 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A7
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details