Greaves Corporation Mechanical Single Cable Tap A6

Description
COPPER ALLOY MATERIAL 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A6 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A6
Mechanical Single Cable Tap A6
COPPER ALLOY MATERIAL 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 100 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A6
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers