Greaves Corporation Mechanical Single Cable Tap A509

Description
TIN PLATED BRONZE MATERIAL 600 MCM MIN. RUN CONDUCTOR SIZE 800 MCM MAX. RUN CONDUCTOR SIZE 2 AWG SOLID MIN. TAP CONDUCTOR SIZE 800 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 3 PER CARTON A500 MODEL
Datasheet
Description
TIN PLATED BRONZE MATERIAL 600 MCM MIN. RUN CONDUCTOR SIZE 800 MCM MAX. RUN CONDUCTOR SIZE 2 AWG SOLID MIN. TAP CONDUCTOR SIZE 800 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 3 PER CARTON A500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A509 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A509
Mechanical Single Cable Tap A509
TIN PLATED BRONZE MATERIAL 600 MCM MIN. RUN CONDUCTOR SIZE 800 MCM MAX. RUN CONDUCTOR SIZE 2 AWG SOLID MIN. TAP CONDUCTOR SIZE 800 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 3 PER CARTON A500 MODEL
  • TIN PLATED BRONZE MATERIAL
  • 600 MCM MIN. RUN CONDUCTOR SIZE
  • 800 MCM MAX. RUN CONDUCTOR SIZE
  • 2 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 800 MCM MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • STANDARD PACKAGE 3 PER CARTON
  • A500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A509
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2790.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 2/0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details