Greaves Corporation Mechanical Single Cable Tap A505

Description
TIN PLATED BRONZE MATERIAL 1 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON A500 MODEL
Datasheet
Description
TIN PLATED BRONZE MATERIAL 1 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON A500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A505 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A505
Mechanical Single Cable Tap A505
TIN PLATED BRONZE MATERIAL 1 AWG SOLID MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON A500 MODEL
  • TIN PLATED BRONZE MATERIAL
  • 1 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • STANDARD PACKAGE 12 PER CARTON
  • A500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A505
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2225.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers