Greaves Corporation Mechanical Single Cable Tap A5

Description
COPPER ALLOY MATERIAL 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A5 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A5
Mechanical Single Cable Tap A5
COPPER ALLOY MATERIAL 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 100 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A5
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers