Greaves Corporation Mechanical Single Cable Tap A4

Description
COPPER ALLOY MATERIAL 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A4 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A4
Mechanical Single Cable Tap A4
COPPER ALLOY MATERIAL 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 100 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 12 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 100 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A4
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Surface Mountable Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details