Greaves Corporation Mechanical Single Cable Tap A3SP

Description
6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 100 PER CARTON SP MODEL
Datasheet
Description
6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 100 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A3SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A3SP
Mechanical Single Cable Tap A3SP
6 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 100 PER CARTON SP MODEL
  • 6 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 100 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A3SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2399.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Bootlace Ferrules - 1787307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details