Greaves Corporation Mechanical Single Cable Tap A17SP

Description
666.6 MCM (ACSR), 750 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 666.6 MCM (ACSR), 750 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 3 PER CARTON SP MODEL
Datasheet
Description
666.6 MCM (ACSR), 750 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 666.6 MCM (ACSR), 750 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 3 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A17SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A17SP
Mechanical Single Cable Tap A17SP
666.6 MCM (ACSR), 750 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 666.6 MCM (ACSR), 750 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 3 PER CARTON SP MODEL
  • 666.6 MCM (ACSR), 750 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 666.6 MCM (ACSR), 750 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 3 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A17SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details