Greaves Corporation Mechanical Single Cable Tap A17

Description
COPPER ALLOY MATERIAL 750 MCM MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 750 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 3 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 750 MCM MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 750 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 3 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A17 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A17
Mechanical Single Cable Tap A17
COPPER ALLOY MATERIAL 750 MCM MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 750 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 3 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 750 MCM MAX. RUN CONDUCTOR SIZE
  • 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 750 MCM MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 3 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A17
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - Turret Connectors - 36-1583-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details