Greaves Corporation Mechanical Single Cable Tap A16

Description
COPPER ALLOY MATERIAL 500 MCM MAX. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 12 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 500 MCM MAX. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 12 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A16 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A16
Mechanical Single Cable Tap A16
COPPER ALLOY MATERIAL 500 MCM MAX. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 12 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 500 MCM MAX. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 500 MCM MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 12 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A16
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Crocodile Clips - 1902633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details