Greaves Corporation Mechanical Single Cable Tap A15SP

Description
266.8 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 266.8 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 12 PER CARTON SP MODEL
Datasheet
Description
266.8 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 266.8 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 12 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A15SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A15SP
Mechanical Single Cable Tap A15SP
266.8 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 266.8 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 12 PER CARTON SP MODEL
  • 266.8 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 266.8 MCM (ACSR), 350 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 12 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A15SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2209.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1571250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers