Greaves Corporation Mechanical Single Cable Tap A15

Description
COPPER ALLOY MATERIAL 350 MCM MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 12 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 350 MCM MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 12 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A15 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A15
Mechanical Single Cable Tap A15
COPPER ALLOY MATERIAL 350 MCM MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 12 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 350 MCM MAX. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 350 MCM MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 12 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A15
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details