Greaves Corporation Mechanical Single Cable Tap A14SP

Description
4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 25 PER CARTON SP MODEL
Datasheet
Description
4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 25 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A14SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A14SP
Mechanical Single Cable Tap A14SP
4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 25 PER CARTON SP MODEL
  • 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 25 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A14SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details
Terminals - Turret Connectors - 36-1545-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details