Greaves Corporation Mechanical Single Cable Tap A12SP

Description
2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 25 PER CARTON SP MODEL
Datasheet
Description
2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 25 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A12SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A12SP
Mechanical Single Cable Tap A12SP
2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 25 PER CARTON SP MODEL
  • 2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 2/0 AWG (ACSR), 3/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 25 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A12SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Crocodile Clips - 1902768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details