Greaves Corporation Mechanical Single Cable Tap A12

Description
COPPER ALLOY MATERIAL 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 25 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 25 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A12 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A12
Mechanical Single Cable Tap A12
COPPER ALLOY MATERIAL 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 25 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 3/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 25 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A12
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details