Greaves Corporation Mechanical Single Cable Tap A11SP

Description
1/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 1/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 25 PER CARTON SP MODEL
Datasheet
Description
1/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 1/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 25 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A11SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A11SP
Mechanical Single Cable Tap A11SP
1/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 1/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 25 PER CARTON SP MODEL
  • 1/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 1/0 AWG (ACSR), 2/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 25 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A11SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2776.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 105976-ZZ - TE Connectivity
Specs
Features RoHS
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Bootlace Ferrules - 1787282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details