Greaves Corporation Mechanical Single Cable Tap A110

Description
BRONZE MATERIAL 750 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 2 PER CARTON A100 MODEL
Datasheet
Description
BRONZE MATERIAL 750 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 2 PER CARTON A100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A110 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A110
Mechanical Single Cable Tap A110
BRONZE MATERIAL 750 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 2 PER CARTON A100 MODEL
  • BRONZE MATERIAL
  • 750 MCM MIN. RUN CONDUCTOR SIZE
  • 1000 MCM MAX. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 1000 MCM MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • STANDARD PACKAGE 2 PER CARTON
  • A100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A110
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details