Greaves Corporation Mechanical Single Cable Tap A11

Description
COPPER ALLOY MATERIAL 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 25 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 25 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A11 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A11
Mechanical Single Cable Tap A11
COPPER ALLOY MATERIAL 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 25 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 25 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A11
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details