Greaves Corporation Mechanical Single Cable Tap A10SP

Description
1 AWG (ACSR), 1/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 1 AWG (ACSR), 1/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 50 PER CARTON SP MODEL
Datasheet
Description
1 AWG (ACSR), 1/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 1 AWG (ACSR), 1/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 50 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A10SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A10SP
Mechanical Single Cable Tap A10SP
1 AWG (ACSR), 1/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 1 AWG (ACSR), 1/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 50 PER CARTON SP MODEL
  • 1 AWG (ACSR), 1/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 1 AWG (ACSR), 1/0 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 50 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A10SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1227-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
2 suppliers
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details