Greaves Corporation Mechanical Single Cable Tap A109

Description
BRONZE MATERIAL 600 MCM MIN. RUN CONDUCTOR SIZE 800 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 800 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 3 PER CARTON A100 MODEL
Datasheet
Description
BRONZE MATERIAL 600 MCM MIN. RUN CONDUCTOR SIZE 800 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 800 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 3 PER CARTON A100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A109 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A109
Mechanical Single Cable Tap A109
BRONZE MATERIAL 600 MCM MIN. RUN CONDUCTOR SIZE 800 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 800 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 3 PER CARTON A100 MODEL
  • BRONZE MATERIAL
  • 600 MCM MIN. RUN CONDUCTOR SIZE
  • 800 MCM MAX. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 800 MCM MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • STANDARD PACKAGE 3 PER CARTON
  • A100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A109
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Keystone Electronics Corp.
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details