Greaves Corporation Mechanical Single Cable Tap A107

Description
BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON A100 MODEL
Datasheet
Description
BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON A100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A107 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A107
Mechanical Single Cable Tap A107
BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON A100 MODEL
  • BRONZE MATERIAL
  • 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 350 MCM MAX. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 350 MCM MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • STANDARD PACKAGE 6 PER CARTON
  • A100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A107
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details