Greaves Corporation Mechanical Single Cable Tap A10

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 50 PER CARTON A MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 50 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A10 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A10
Mechanical Single Cable Tap A10
HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 50 PER CARTON A MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 50 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A10
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details