Greaves Corporation Mechanical Cable Lug A-600N

Description
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-3/8 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet
Description
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-3/8 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - A-600N - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
A-600N
Mechanical Cable Lug A-600N
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4-1/2 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-3/8 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
  • ONE BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 2 AWG STRANDED MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 1-3/8 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • PAD HOLE SPACING 1-3/4 INCH
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A-600N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details