Greaves Corporation Mechanical Cable Lug A-300

Description
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1-7/8 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 5/16 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
Datasheet
Description
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1-7/8 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 5/16 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - A-300 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
A-300
Mechanical Cable Lug A-300
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1-7/8 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 5/16 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
  • ONE BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 1-7/8 INCH OVERALL LENGTH
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 300 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A-300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1901982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details