Greaves Corporation Mechanical Cable Lug A-212

Description
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SAL MODEL
Datasheet
Description
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - A-212 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
A-212
Mechanical Cable Lug A-212
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1-1/8 INCH OVERALL LENGTH 14 AWG STRANDED MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SAL MODEL
  • ONE BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 1-1/8 INCH OVERALL LENGTH
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • 1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A-212
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Horizontal Entry Quick Fit Terminal, SMT - 3599 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1-1627187-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 20 AWG
View Details