Greaves Corporation Substation Cable Terminal 4P8A4N90

Description
BRONZE MATERIAL 7-1/4 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH L X 4-1/2 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1-1/4 INCH 4PA-90 MODEL
Datasheet
Description
BRONZE MATERIAL 7-1/4 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH L X 4-1/2 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1-1/4 INCH 4PA-90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - 4P8A4N90 - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
4P8A4N90
Substation Cable Terminal 4P8A4N90
BRONZE MATERIAL 7-1/4 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 4 INCH L X 4-1/2 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1-1/4 INCH 4PA-90 MODEL
  • BRONZE MATERIAL
  • 7-1/4 INCH OVERALL LENGTH
  • 1500 MCM MIN. CONDUCTOR SIZE
  • 2000 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 4 INCH L X 4-1/2 INCH W X 5/8 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • 90 DEG PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1-1/4 INCH
  • 4PA-90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 4P8A4N90
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
Insulated Ferrules - 2787.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details