Greaves Corporation Substation Cable Terminal 4JJ7A4N

Description
BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 4JJA MODEL
Datasheet
Description
BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 4JJA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - 4JJ7A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
4JJ7A4N
Substation Cable Terminal 4JJ7A4N
BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 4JJA MODEL
  • BRONZE MATERIAL
  • 7-1/8 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/4 INCH L X 4 INCH W X 7/16 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • 4JJA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 4JJ7A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details