Greaves Corporation Tap Adapter with Lug 4JJ6L90

Description
BRONZE MATERIAL 10-1/2 INCH L X 3-1/4 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 4JJL90 MODEL
Datasheet
Description
BRONZE MATERIAL 10-1/2 INCH L X 3-1/4 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 4JJL90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 4JJ6L90 - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
4JJ6L90
Tap Adapter with Lug 4JJ6L90
BRONZE MATERIAL 10-1/2 INCH L X 3-1/4 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND 4JJL90 MODEL
  • BRONZE MATERIAL
  • 10-1/2 INCH L X 3-1/4 INCH W SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE
  • TREGO. BRAND
  • 4JJL90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 4JJ6L90
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1787261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Surface Mountable Male .240
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers