Greaves Corporation Tap Adapter with Lug 4J8L

Description
BRONZE MATERIAL 7-7/8 INCH L SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 4JL MODEL
Datasheet
Description
BRONZE MATERIAL 7-7/8 INCH L SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 4JL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 4J8L - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
4J8L
Tap Adapter with Lug 4J8L
BRONZE MATERIAL 7-7/8 INCH L SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 4JL MODEL
  • BRONZE MATERIAL
  • 7-7/8 INCH L SIZE
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE
  • TREGO. BRAND
  • 4JL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 4J8L
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Terminals - Turret Connectors - 36-1557-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details