Greaves Corporation Substation Cable Terminal 3P7A4N90

Description
BRONZE MATERIAL 6-1/2 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 4 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1 INCH 3PA-90 MODEL
Datasheet
Description
BRONZE MATERIAL 6-1/2 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 4 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1 INCH 3PA-90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - 3P7A4N90 - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
3P7A4N90
Substation Cable Terminal 3P7A4N90
BRONZE MATERIAL 6-1/2 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 4 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING 90 DEG PAD TYPE TREGO[T] BRAND IPS SIZE 1 INCH 3PA-90 MODEL
  • BRONZE MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 1000 MCM MIN. CONDUCTOR SIZE
  • 1500 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-5/8 INCH L X 4 INCH W X 9/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • 90 DEG PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1 INCH
  • 3PA-90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 3P7A4N90
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details